IDEC Corporation Switch, Toggle, Dpdt, 100Ma, 125Vac; Switch Operation Idec LB1T-3T2V

Description
SWITCH, TOGGLE, DPDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 100Ma, 125Vac; Switch Operation Idec - 65W4452 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 100Ma, 125Vac; Switch Operation Idec
65W4452
Switch, Toggle, Dpdt, 100Ma, 125Vac; Switch Operation Idec 65W4452
SWITCH, TOGGLE, DPDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 65W4452
Product Name Switch, Toggle, Dpdt, 100Ma, 125Vac; Switch Operation Idec
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 2099363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details
Process Sealed Subminiature Toggle - A18KB-BH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers