IDEC Corporation Panel Mount Indicator, Led, 16Mm, Yellow, 24V; Led Color Idec LB1P-2T04Y

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 24V; Led Color Idec - 65W5928 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 24V; Led Color Idec
65W5928
Panel Mount Indicator, Led, 16Mm, Yellow, 24V; Led Color Idec 65W5928
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5928
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 24V; Led Color Idec
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details