IDEC Corporation Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Idec LB1P-2T04VS

Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Idec - 65W5926 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Idec
65W5926
Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Idec 65W5926
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5926
Product Name Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Idec
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C4SMF-BJF-CR14Q4T2-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details