IDEC Corporation Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec LB1P-2T04VR

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec - 65W5925 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec
65W5925
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec 65W5925
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5925
Product Name Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details