IDEC Corporation Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec LB1P-2T04A

Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:DomeRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:DomeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec - 65W5917 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec
65W5917
Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec 65W5917
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:DomeRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V; Lens Shape:DomeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5917
Product Name Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-GCN-CA0B0781-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers