IDEC Corporation Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Idec LB1P-2T03Y

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Idec - 65W5916 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Idec
65W5916
Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Idec 65W5916
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5916
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Idec
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 5 mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.2MM RED SMD LED - AA3022ES-4.5SF - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.2mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
2 suppliers