IDEC Corporation Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Idec LB1P-2T03VY

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Idec - 65W5915 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Idec
65W5915
Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Idec 65W5915
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5915
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Idec
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details