IDEC Corporation Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Idec LB1P-2T03VG

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 12V; LED Color:Green; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 12V; LED Color:Green; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Idec - 65W5911 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Idec
65W5911
Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Idec 65W5911
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 12V; LED Color:Green; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 12V; LED Color:Green; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5911
Product Name Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503C-WAS-CBBDB151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details