IDEC Corporation Panel Mount Indicator, Led, 16Mm, Amber, 12V; Led Color Idec LB1P-2T03A

Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 12V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 12V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Amber, 12V; Led Color Idec - 65W5905 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Amber, 12V; Led Color Idec
65W5905
Panel Mount Indicator, Led, 16Mm, Amber, 12V; Led Color Idec 65W5905
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 12V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 12V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5905
Product Name Panel Mount Indicator, Led, 16Mm, Amber, 12V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details