IDEC Corporation Panel Mount Indicator, Led, 16Mm, Yellow, 5V; Led Color Idec LB1P-2T01Y

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 5V; Led Color Idec - 65W5904 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 5V; Led Color Idec
65W5904
Panel Mount Indicator, Led, 16Mm, Yellow, 5V; Led Color Idec 65W5904
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5904
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 5V; Led Color Idec
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-ASM6-SW91-NPRHHTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type White
Color Temperature 6500 K
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details