IDEC Corporation Panel Mount Indicator, Led, 16Mm, Red, 5V; Led Color Idec LB1P-2T01VR

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 5V; Led Color Idec - 65W5901 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 5V; Led Color Idec
65W5901
Panel Mount Indicator, Led, 16Mm, Red, 5V; Led Color Idec 65W5901
PANEL MOUNT INDICATOR, LED, 16MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5901
Product Name Panel Mount Indicator, Led, 16Mm, Red, 5V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D11YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
2 suppliers