IDEC Corporation Panel Mount Indicator, Led, 16Mm, Amber, 5V; Led Color Idec LB1P-2T01VA

Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 5V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 5V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Amber, 5V; Led Color Idec - 65W5898 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Amber, 5V; Led Color Idec
65W5898
Panel Mount Indicator, Led, 16Mm, Amber, 5V; Led Color Idec 65W5898
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 5V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 5V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5898
Product Name Panel Mount Indicator, Led, 16Mm, Amber, 5V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-011DT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details