IDEC Corporation Panel Mount Indicator, Led, 16Mm, White, 5V; Led Color Idec LB1P-2T01PW

Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 5V; LED Color:White; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 5V; LED Color:White; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, White, 5V; Led Color Idec - 65W5895 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, White, 5V; Led Color Idec
65W5895
Panel Mount Indicator, Led, 16Mm, White, 5V; Led Color Idec 65W5895
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 5V; LED Color:White; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 5V; LED Color:White; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5895
Product Name Panel Mount Indicator, Led, 16Mm, White, 5V; Led Color Idec
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details