IDEC Corporation Panel Mount Indicator, Led, 16Mm, Green, 5V; Led Color Idec LB1P-2T01G

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 5V; Led Color Idec - 65W5894 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 5V; Led Color Idec
65W5894
Panel Mount Indicator, Led, 16Mm, Green, 5V; Led Color Idec 65W5894
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5894
Product Name Panel Mount Indicator, Led, 16Mm, Green, 5V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow; Green; Multi-Colored
Viewing Angle 100 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details