The LB series comprises 16mm flush silhouette key selector switches with a 2mm thin bezel, projecting only 27.9mm behind the panel for compact installation. The switches feature removable contact blocks and single-board mounting with IP65 waterproof protection. The LBW series variant includes a larger 26mm bezel for enhanced usability, but the LB series maintains a 22mm bezel diameter. All models support ring-illuminated pushbutton operation and are designed for applications requiring reliable, space-efficient control.
LB 16mm Key Selector DPDT A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98W2963 |
| Product Name | Lb 16Mm Key Selector Dpdt A Rohs Compliant Idec |
| Approvals | RoHS |