IDEC Corporation Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec LB1F-2T64Y

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W4345 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W4345
Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W4345
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4345
Product Name Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 2443500 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Specs
Actuator Type Keylock
View Details
R program - RWS - Selector switch - RWS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details