IDEC Corporation Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB1F-2T21VA

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 2 Position (part number 65W4279) is designed for applications requiring a compact and efficient switching solution. It features a double pole, double throw (DPDT) configuration with a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch is illuminated, enhancing visibility in low-light conditions. This switch is part of the LB series, known for its flush mount design that minimizes panel depth to only 27.9mm, making it suitable for smaller machines and control panels. It offers a watertight construction with an IP65 rating, making it ideal for environments where water exposure is a concern, such as in food and beverage processing. The product supports single board mounting and includes removable contact blocks, which facilitate easy wiring and installation. The switch's design ensures a stylish appearance while maintaining functionality, making it a practical choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 2 Position (part number 65W4279) is designed for applications requiring a compact and efficient switching solution. It features a double pole, double throw (DPDT) configuration with a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch is illuminated, enhancing visibility in low-light conditions. This switch is part of the LB series, known for its flush mount design that minimizes panel depth to only 27.9mm, making it suitable for smaller machines and control panels. It offers a watertight construction with an IP65 rating, making it ideal for environments where water exposure is a concern, such as in food and beverage processing. The product supports single board mounting and includes removable contact blocks, which facilitate easy wiring and installation. The switch's design ensures a stylish appearance while maintaining functionality, making it a practical choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4279 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4279
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4279
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4279
Product Name Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details