IDEC Corporation IDEC Pushbutton Non-Illuminated LB1B-M1T6LW

Description
LB 16mm Pushbuttons DPDT LW
Datasheet
Description
LB 16mm Pushbuttons DPDT LW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Non-Illuminated - LB1B-M1T6LW - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
LB1B-M1T6LW
IDEC Pushbutton Non-Illuminated LB1B-M1T6LW
LB 16mm Pushbuttons DPDT LW

LB 16mm Pushbuttons DPDT LW

Supplier's Site
Switches - Pushbutton Switches - LB1B-M1T6LW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LB1B-M1T6LW
Switches - Pushbutton Switches LB1B-M1T6LW
LB 16MM PUSHBUTTONS DPDT LW

LB 16MM PUSHBUTTONS DPDT LW

Supplier's Site
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9265 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
47AC9265
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec 47AC9265
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LB1B-M1T6LW LB1B-M1T6LW 47AC9265
Product Name IDEC Pushbutton Non-Illuminated Switches - Pushbutton Switches Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Terminals; Quick Connect, Solder
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1-1825027-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
8 suppliers
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
N program - NDL - Illuminated pushbutton - NDLGR/BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Specs
Terminal Type Quick Connect
Features Illuminated Switch
Max Current Rating 0.1000 amps
View Details