IDEC Corporation Push Button Switches LB1B-M1T6LG

Description
Idec LB1B-M1T6LG Push Button Switch
Request a Quote
Description
Idec LB1B-M1T6LG Push Button Switch
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, DPDT, 5A, 250Vac, QC/Solder from IDEC is designed for momentary switch operation with a double pole double throw (DPDT) contact configuration. It supports a maximum contact current of 5A and is rated for a contact voltage of 250V AC and 30V DC. The switch features quick connect and solder terminals for versatile installation options. This product is also RoHS compliant, making it suitable for environmentally conscious projects. Its specifications make it a reliable choice for applications requiring a compact and efficient switching solution.

Datasheet Summary
Powered by GS/AI

The Pb Switch, DPDT, 5A, 250Vac, QC/Solder from IDEC is designed for momentary switch operation with a double pole double throw (DPDT) contact configuration. It supports a maximum contact current of 5A and is rated for a contact voltage of 250V AC and 30V DC. The switch features quick connect and solder terminals for versatile installation options. This product is also RoHS compliant, making it suitable for environmentally conscious projects. Its specifications make it a reliable choice for applications requiring a compact and efficient switching solution.

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1703595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1703595
Push Button Switches 1703595
Idec LB1B-M1T6LG Push Button Switch

Idec LB1B-M1T6LG Push Button Switch

Supplier's Site
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9262 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
47AC9262
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec 47AC9262
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Non-Illuminated - LB1B-M1T6LG - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
LB1B-M1T6LG
IDEC Pushbutton Non-Illuminated LB1B-M1T6LG
LB 16mm Pushbuttons DPDT LG

LB 16mm Pushbuttons DPDT LG

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
LB1B-M1T6LG
Switches - Pushbutton Switches LB1B-M1T6LG
LB 16MM PUSHBUTTONS DPDT LG

LB 16MM PUSHBUTTONS DPDT LG

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1703595 47AC9262 LB1B-M1T6LG LB1B-M1T6LG
Product Name Push Button Switches Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec IDEC Pushbutton Non-Illuminated Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Switch Dimensions 18 dia.mm
Terminal Type Solder Terminals; Solder Solder Terminals; Quick Connect, Solder Solder Terminals
Features Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-ARM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1116524 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Pushbutton - 923099 - Radwell International
Allen-Bradley / Rockwell Automation
View Details