IDEC Corporation Switch,PILOT LIGHT,RECTANGLE,RED LA3P-1C04-R

Description
Red, 16 mm Mounting Hole Dia., 24 VAC⁄VDC, LED Pilot Light General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Light-emitting diodes (Leeds) are P-N junction semiconductors with mechanisms called “junction electro-luminescence .” Application of direct current results in radiation or emission of a monochromatic light. Leeds require little or no maintenance because o
Description
Red, 16 mm Mounting Hole Dia., 24 VAC⁄VDC, LED Pilot Light General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Light-emitting diodes (Leeds) are P-N junction semiconductors with mechanisms called “junction electro-luminescence .” Application of direct current results in radiation or emission of a monochromatic light. Leeds require little or no maintenance because o

Suppliers

Company
Product
Description
Supplier Links
Switch,PILOT LIGHT,RECTANGLE,RED - 70175006 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,PILOT LIGHT,RECTANGLE,RED
70175006
Switch,PILOT LIGHT,RECTANGLE,RED 70175006
Red, 16 mm Mounting Hole Dia., 24 VAC⁄VDC, LED Pilot Light General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Light-emitting diodes (Leeds) are P-N junction semiconductors with mechanisms called “junction electro-luminescence .” Application of direct current results in radiation or emission of a monochromatic light. Leeds require little or no maintenance because o

Red, 16 mm Mounting Hole Dia., 24 VAC⁄VDC, LED Pilot Light
General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole
Light-emitting diodes (Leeds) are P-N junction semiconductors with mechanisms called “junction electro-luminescence.” Application of direct current results in radiation or emission of a monochromatic light. Leeds require little or no maintenance because o

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70175006
Product Name Switch,PILOT LIGHT,RECTANGLE,RED
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
Height 44.96 mm (1.77 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP5LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-120AC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details