IDEC Corporation Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec LA2P-1C04-R

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:8mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:8mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec - 80K5953 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec
80K5953
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec 80K5953
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:8mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:8mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80K5953
Product Name Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Viewing Angle 16 degrees
View Details