IDEC Corporation Switch, Industrial Pushbutton, 16Mm; Product Range Idec LA1L-M1C64-G

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 16Mm; Product Range Idec - 19P2734 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Idec
19P2734
Switch, Industrial Pushbutton, 16Mm; Product Range Idec 19P2734
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Switch,Pushbutton,Illuminated,ROUND,GREEN,Momentary - 70174264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,Illuminated,ROUND,GREEN,Momentary
70174264
Switch,Pushbutton,Illuminated,ROUND,GREEN,Momentary 70174264
L6 Series, Miniature Switches, Illuminated, 2500 VAC for 1 Minute Dielectric Strength General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole DPDT contact form. Panel mount. Solder tab terminal.

L6 Series, Miniature Switches, Illuminated, 2500 VAC for 1 Minute Dielectric Strength
General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole
DPDT contact form. Panel mount. Solder tab terminal.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 19P2734 70174264
Product Name Switch, Industrial Pushbutton, 16Mm; Product Range Idec Switch,Pushbutton,Illuminated,ROUND,GREEN,Momentary
Switch Function Momentary Contact; Momentary (On)
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Features RoHS Has CE Certification; Has CSA Certification; Illuminated Switch
Terminal Type Solder Terminals
Min. Actuating Force 2.3 lbs (1.05 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 24158643 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details