IDEC Corporation Hmi & Plc Starter Kit, 5.7In, Lcd, Black; Meter Display Type Idec KIT-PENTRA-24-HG2G-5TN

Description
HMI & PLC STARTER KIT, 5.7IN, LCD, BLACK; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HMI & PLC STARTER KIT, 5.7IN, LCD, BLACK; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi & Plc Starter Kit, 5.7In, Lcd, Black; Meter Display Type Idec - 77Y5490 - Newark, An Avnet Company
Chicago, IL, United States
Hmi & Plc Starter Kit, 5.7In, Lcd, Black; Meter Display Type Idec
77Y5490
Hmi & Plc Starter Kit, 5.7In, Lcd, Black; Meter Display Type Idec 77Y5490
HMI & PLC STARTER KIT, 5.7IN, LCD, BLACK; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

HMI & PLC STARTER KIT, 5.7IN, LCD, BLACK; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 77Y5490
Product Name Hmi & Plc Starter Kit, 5.7In, Lcd, Black; Meter Display Type Idec
Screen Graphic
Unlock Full Specs
to access all available technical data