IDEC Corporation Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec ISMD23E2-130E-M12S

Description
STEPPER MOTOR+DRIVER+CONTROL LER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR+DRIVER+CONTROL LER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec - 18AC7041 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec
18AC7041
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec 18AC7041
STEPPER MOTOR+DRIVER+CONTROL LER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes

STEPPER MOTOR+DRIVER+CONTROLLER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 18AC7041
Product Name Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec
Continuous Current 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 42HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
26M024B Can Stack Stepper Mini Motor - 26M024B2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details