IDEC Corporation IDEC Selector Switches Non-Illuminated HW4S-2TF20

Description
Selector Switch, 2-Pos Maint, 2NO,
Datasheet
Description
Selector Switch, 2-Pos Maint, 2NO,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - HW4S-2TF20 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
HW4S-2TF20
IDEC Selector Switches Non-Illuminated HW4S-2TF20
Selector Switch, 2-Pos Maint, 2NO,

Selector Switch, 2-Pos Maint, 2NO,

Supplier's Site
Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec - 74K3799 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec
74K3799
Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec 74K3799
SWITCH, SELECTOR, DPST-2NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPST-2NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Selector Switch - 785224 - Radwell International
Willingboro, NJ, United States
Selector Switch
785224
Selector Switch 785224
SELECTOR SWITCH, N.O, DPST, 90DEG KNOB, 10A, 440VAC, 220VDC, 745.7VA, SCREW, 500000CYCLES, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, N.O, DPST, 90DEG KNOB, 10A, 440VAC, 220VDC, 745.7VA, SCREW, 500000CYCLES, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number HW4S-2TF20 74K3799 785224
Product Name IDEC Selector Switches Non-Illuminated Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec Selector Switch
Current Rating 10.0 amps
AC Voltage Rating 600 volts
Angle of Throw 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details