SELECTOR SWITCH, 22MM, 2 POSITION, MAINTAINED, BLACK KNOB, METAL BEZEL, 1 N.C./1 N.O. CONTACTS,. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SELECTOR, 1NO/1NC, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Selector Switch, 2-Pos Maint, 1/1,
| Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 785220 | 21J9748 | HW4S-2TF11 |
| Product Name | Selector Switch | Switch, Selector, 1No/1Nc, 10A, 600V; No. Of Switch Positions Idec | IDEC Selector Switches Non-Illuminated |
| Actuator Type | Knobbed Shaft | ||
| Current Rating | 10.0 amps | ||
| AC Voltage Rating | 600 volts |