IDEC Corporation Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec HW4P-2FQD-R-24V

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal; Colour:Red RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec - 92C3174 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec
92C3174
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec 92C3174
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92C3174
Product Name Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
PCB Based Subminiature Lamps - ASMT-BB20-NS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
5 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details