IDEC Corporation Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Idec HW4P-2FH2D-G

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; Body Material:Metal; Colour:Green; Forward Voltage:120V; Lens Style:Dome RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; Body Material:Metal; Colour:Green; Forward Voltage:120V; Lens Style:Dome RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Idec - 74K3796 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Idec
74K3796
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Idec 74K3796
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; Body Material:Metal; Colour:Green; Forward Voltage:120V; Lens Style:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; Body Material:Metal; Colour:Green; Forward Voltage:120V; Lens Style:Dome RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74K3796
Product Name Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details