IDEC Corporation Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec HW4P-2FH2D-A

Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 120V; LED Color:Amber; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; Body Material:Metal; Colour:Amber; Forward Voltage:120V; Lens Style:Dome RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 120V; LED Color:Amber; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; Body Material:Metal; Colour:Amber; Forward Voltage:120V; Lens Style:Dome RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec - 74K3795 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec
74K3795
Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec 74K3795
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 120V; LED Color:Amber; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; Body Material:Metal; Colour:Amber; Forward Voltage:120V; Lens Style:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 120V; LED Color:Amber; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; Body Material:Metal; Colour:Amber; Forward Voltage:120V; Lens Style:Dome RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74K3795
Product Name Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
EXCELED™ series chip LED - SML-D12P8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details