IDEC Corporation Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec HW4P-1FQD-G-24V

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal; Colour:Green RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec - 74K3793 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec
74K3793
Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec 74K3793
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74K3793
Product Name Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-1140-2-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
View Details
LED Indication - Discrete - 1497-1407-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details