IDEC Corporation Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Idec HW4P-1FQD-A-24V

Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal; Colour:Amber RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal; Colour:Amber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Idec - 75K7561 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Idec
75K7561
Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Idec 75K7561
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal; Colour:Amber RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal; Colour:Amber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 75K7561
Product Name Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details