IDEC Corporation Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec HW4P-1FH2D-A

Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 120V; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 120V; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec - 92C3163 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec
92C3163
Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec 92C3163
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 120V; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 120V; LED Color:Amber; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92C3163
Product Name Panel Mount Indicator, Led, 22Mm, Amber, 120V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-343DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details