IDEC CORPORATION
HW4K-33D00 -- IDEC SELECTOR SWITCHES NON-ILLUMINATED
IDEC Corporation
IDEC Selector Switches Non-Illuminated
HW4K-33D00
-
Galco Industrial Electronics
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
HW4K-33D00 |
|
Product Name
|
IDEC Selector Switches Non-Illuminated |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 4 poles per wafer
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
AC Voltage Rating
125 volts
DC Voltage Rating
60 volts
Positions per Pole
6
View Details