TE Connectivity Keylock Switches SWK121F315

Description
Keylock Switch 2 Position SPST 5A (AC), 15A (DC) 115VAC 24VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 5A (AC), 15A (DC) 115VAC 24VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 450-1010-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
450-1010-ND
Keylock Switches 450-1010-ND
Keylock Switch 2 Position SPST 5A (AC), 15A (DC) 115VAC 24VDC Panel Mount

Keylock Switch 2 Position SPST 5A (AC), 15A (DC) 115VAC 24VDC Panel Mount

Buy Now Datasheet
Switch, Key Operated, Spst, 5A, 115V; Product Range Alcoswitch Te Connectivity - 61F845 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spst, 5A, 115V; Product Range Alcoswitch Te Connectivity
61F845
Switch, Key Operated, Spst, 5A, 115V; Product Range Alcoswitch Te Connectivity 61F845
SWITCH, KEY OPERATED, SPST, 5A, 115V; Product Range:SWK 12 Series; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:24V RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPST, 5A, 115V; Product Range:SWK 12 Series; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:24V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
SWK121F315
Keylock Switches SWK121F315
Keylock Switches SPST 2POS ON-OFF KEYLOCK SWITCH

Keylock Switches SPST 2POS ON-OFF KEYLOCK SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 450-1010-ND 61F845 SWK121F315
Product Name Keylock Switches Switch, Key Operated, Spst, 5A, 115V; Product Range Alcoswitch Te Connectivity Keylock Switches
Actuator Type Keylock Keylock
Current Rating 15.0 amps 5.0 amps
Angle of Throw 90 degrees
Mechanical Life 20000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details