IDEC Corporation Switch, Key Operated, 1No/1Nc, 10A, 600V; Product Range Idec HW4K-2AF11

Description
SWITCH, KEY OPERATED, 1NO/1NC, 10A, 600V; Product Range:HW Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220VRoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, 1NO/1NC, 10A, 600V; Product Range:HW Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, 1No/1Nc, 10A, 600V; Product Range Idec - 97J9705 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 1No/1Nc, 10A, 600V; Product Range Idec
97J9705
Switch, Key Operated, 1No/1Nc, 10A, 600V; Product Range Idec 97J9705
SWITCH, KEY OPERATED, 1NO/1NC, 10A, 600V; Product Range:HW Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220VRoHS Compliant: Yes

SWITCH, KEY OPERATED, 1NO/1NC, 10A, 600V; Product Range:HW Series; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 97J9705
Product Name Switch, Key Operated, 1No/1Nc, 10A, 600V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 1758829 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWTS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details