IDEC Corporation E-Stop Sw, Dpst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec HW4B-Y2P02R

Description
E-STOP SW, DPST-NC, 10A, 110VAC, PANEL; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
E-STOP SW, DPST-NC, 10A, 110VAC, PANEL; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Sw, Dpst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec - 24AJ5297 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw, Dpst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec
24AJ5297
E-Stop Sw, Dpst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec 24AJ5297
E-STOP SW, DPST-NC, 10A, 110VAC, PANEL; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

E-STOP SW, DPST-NC, 10A, 110VAC, PANEL; Contact Configuration:DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 24AJ5297
Product Name E-Stop Sw, Dpst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Safety Rope Pull Switches -  - Altech Corp.
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
Low Profile Emergency Stop Switch - FF0126BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Type 7&9 Selector Switch 800H PB - 800H-JP15KB7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details