IDEC Corporation Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec HW4B-Y2F10-R

Description
SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Description
SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec - 74K3788 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec
74K3788
Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec 74K3788
SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 74K3788
Product Name Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13042 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
2 suppliers
Low Profile Emergency Stop Switch - FF0126BBCAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers