IDEC Corporation E-Stop Sw, Dpst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec HW4B-V4P02R

Description
E-STOP SW, DPST-NC, 10A, 110VAC, PANEL; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
E-STOP SW, DPST-NC, 10A, 110VAC, PANEL; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Sw, Dpst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec - 24AJ5292 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw, Dpst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec
24AJ5292
E-Stop Sw, Dpst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec 24AJ5292
E-STOP SW, DPST-NC, 10A, 110VAC, PANEL; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

E-STOP SW, DPST-NC, 10A, 110VAC, PANEL; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 24AJ5292
Product Name E-Stop Sw, Dpst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2420835 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Pull-wire emergency stop switches - ZQ 901 - ZQ901-04 - 137001780 - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13182 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details