IDEC Corporation E-Stop Sw, Spst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec HW4B-V4P01R

Description
E-STOP SW, SPST-NC, 10A, 110VAC, PANEL; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
E-STOP SW, SPST-NC, 10A, 110VAC, PANEL; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Sw, Spst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec - 24AJ5291 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw, Spst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec
24AJ5291
E-Stop Sw, Spst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec 24AJ5291
E-STOP SW, SPST-NC, 10A, 110VAC, PANEL; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

E-STOP SW, SPST-NC, 10A, 110VAC, PANEL; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Push In; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 24AJ5291
Product Name E-Stop Sw, Spst-Nc, 10A, 110Vac, Panel; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Maximum AC Voltage Rating 24 volts
Maximum DC Voltage Rating 24 volts
View Details