IDEC Corporation Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec HW4B-M2P01R

Description
PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec - 24AJ5254 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec
24AJ5254
Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec 24AJ5254
PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ5254
Product Name Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-ARM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Push Button Switches - 1758303 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
Micro switches - M 302/303 - M2H 302-00/11Y-F00 OHNE FAHNE -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details