IDEC Corporation Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec HW4B-M1P22Y

Description
PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec - 24AJ5251 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec
24AJ5251
Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec 24AJ5251
PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

PB SWITCH, DPST-NO/NC, 10A, 110VAC/PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ5251
Product Name Pb Switch, Dpst-No/nc, 10A, 110Vac/panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2416049-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details