IDEC Corporation Switch, Industrial Pushbutton, 22Mm; Switch Operation Idec HW2L-M1F11QD-A-24

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Switch Operation:On-(On); Illumination Color:-; Product Range:HW Series; Pushbutton Actuator Style:Square; Contact Configuration:DPST-1 NO, SPST-NC; Switch Terminals:Screw; Contact Current Max:10A RoHS Compliant: Yes
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Switch Operation:On-(On); Illumination Color:-; Product Range:HW Series; Pushbutton Actuator Style:Square; Contact Configuration:DPST-1 NO, SPST-NC; Switch Terminals:Screw; Contact Current Max:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 22Mm; Switch Operation Idec - 91F5698 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 22Mm; Switch Operation Idec
91F5698
Switch, Industrial Pushbutton, 22Mm; Switch Operation Idec 91F5698
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Switch Operation:On-(On); Illumination Color:-; Product Range:HW Series; Pushbutton Actuator Style:Square; Contact Configuration:DPST-1 NO, SPST-NC; Switch Terminals:Screw; Contact Current Max:10A RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Switch Operation:On-(On); Illumination Color:-; Product Range:HW Series; Pushbutton Actuator Style:Square; Contact Configuration:DPST-1NO, SPST-NC; Switch Terminals:Screw; Contact Current Max:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 91F5698
Product Name Switch, Industrial Pushbutton, 22Mm; Switch Operation Idec
Switch Function On-(On)
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST); DPST-1NO, SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB15BP-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details