22MM PUSHBUTTON ILLUMINATED
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | HW2L-A1F20T8D-A |
| Product Name | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO |
| Terminal Type | Screw Terminals |
| Max Current Rating | 10 amps |