IDEC Corporation IDEC Selector Switches Non-Illuminated HW1S-2TF22

Description
SELECTOR SWITCH, 2-POS MAINT, 2/2
Description
SELECTOR SWITCH, 2-POS MAINT, 2/2
Datasheet
Datasheet Summary
Powered by GS/AI

The Rotary Switch, DPDT, part number 05N7545, features two switch positions and four poles. It is designed for applications requiring reliable switching capabilities. The switch is non-illuminated and complies with RoHS standards, ensuring it meets environmental regulations. Its robust construction is suitable for various industrial applications, providing durability and longevity. The specifications indicate that it can handle significant electrical loads, making it a viable option for engineers looking for a dependable rotary switch solution.

Datasheet Summary
Powered by GS/AI

The Rotary Switch, DPDT, part number 05N7545, features two switch positions and four poles. It is designed for applications requiring reliable switching capabilities. The switch is non-illuminated and complies with RoHS standards, ensuring it meets environmental regulations. Its robust construction is suitable for various industrial applications, providing durability and longevity. The specifications indicate that it can handle significant electrical loads, making it a viable option for engineers looking for a dependable rotary switch solution.

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - HW1S-2TF22 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
HW1S-2TF22
IDEC Selector Switches Non-Illuminated HW1S-2TF22
SELECTOR SWITCH, 2-POS MAINT, 2/2

SELECTOR SWITCH, 2-POS MAINT, 2/2

Supplier's Site
Rotary Switch, Dpdt; No. Of Switch Positions Idec - 05N7545 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Dpdt; No. Of Switch Positions Idec
05N7545
Rotary Switch, Dpdt; No. Of Switch Positions Idec 05N7545
ROTARY SWITCH, DPDT; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

ROTARY SWITCH, DPDT; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number HW1S-2TF22 05N7545
Product Name IDEC Selector Switches Non-Illuminated Rotary Switch, Dpdt; No. Of Switch Positions Idec
Number of Poles 4 poles
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin DIP Rotary Switch - FD02FR10H-S - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers