IDEC Corporation Jumbo Dome Led Pilot Light, 22Mm, Red; Led Color Idec HW1P-5Q4-R

Description
JUMBO DOME LED PILOT LIGHT, 22MM, RED; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:-; Body Material:Plastic; Forward Voltage:24V RoHS Compliant: Yes
Description
JUMBO DOME LED PILOT LIGHT, 22MM, RED; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:-; Body Material:Plastic; Forward Voltage:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jumbo Dome Led Pilot Light, 22Mm, Red; Led Color Idec - 79K3748 - Newark, An Avnet Company
Chicago, IL, United States
Jumbo Dome Led Pilot Light, 22Mm, Red; Led Color Idec
79K3748
Jumbo Dome Led Pilot Light, 22Mm, Red; Led Color Idec 79K3748
JUMBO DOME LED PILOT LIGHT, 22MM, RED; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:-; Body Material:Plastic; Forward Voltage:24V RoHS Compliant: Yes

JUMBO DOME LED PILOT LIGHT, 22MM, RED; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:-; Body Material:Plastic; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79K3748
Product Name Jumbo Dome Led Pilot Light, 22Mm, Red; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GA PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Amber
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
View Details