IDEC Corporation Jumbo Dome Led Pilot Light, 22Mm, Amber; Led Color Idec HW1P-5Q4-A

Description
JUMBO DOME LED PILOT LIGHT, 22MM, AMBER; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Lens Style:Dome RoHS Compliant: Yes
Datasheet
Description
JUMBO DOME LED PILOT LIGHT, 22MM, AMBER; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Lens Style:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumbo Dome Led Pilot Light, 22Mm, Amber; Led Color Idec - 79K3737 - Newark, An Avnet Company
Chicago, IL, United States
Jumbo Dome Led Pilot Light, 22Mm, Amber; Led Color Idec
79K3737
Jumbo Dome Led Pilot Light, 22Mm, Amber; Led Color Idec 79K3737
JUMBO DOME LED PILOT LIGHT, 22MM, AMBER; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Lens Style:Dome RoHS Compliant: Yes

JUMBO DOME LED PILOT LIGHT, 22MM, AMBER; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Lens Style:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79K3737
Product Name Jumbo Dome Led Pilot Light, 22Mm, Amber; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Circular high-brightness LED lamp - SLI-343UR - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers