IDEC Corporation Panel Mount Indicator, Led, 22Mm, Red, 120V; Led Color Idec HW1P-2FH2D-R

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 120V; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Colour:Red RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 120V; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 120V; Led Color Idec - 74K3779 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 120V; Led Color Idec
74K3779
Panel Mount Indicator, Led, 22Mm, Red, 120V; Led Color Idec 74K3779
PANEL MOUNT INDICATOR, LED, 22MM, RED, 120V; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 120V; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74K3779
Product Name Panel Mount Indicator, Led, 22Mm, Red, 120V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details
Medium Angle TO-46 850 nm Emitter, High-Temperature - OD-850LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details