HW1M-1010 is a maintained pushbutton operator for the IDEC HW Series 22mm switches, featuring upward/downward operation and a standard lever action. It is designed for use with HW-F, HW-G, or HW-C contact blocks and incorporates finger-safe IP20 contacts with slow-make double-break self-cleaning design. The operator supports a rated continuous current of 10 A and has a mechanical life of 500,000 operations. Operating force is 7.0±2 N for maintained function, with a recommended terminal torque of 0.8 N·m. It accepts wire sizes from 22 AWG to 14 AWG (maximum two wires) and provides IP65 protection from the front when used with a rubber boot. The pushbutton is not replaceable. The unit complies with EN60947-1, EN60947-5-1, UL508, and CSA C22-2 No.14 standards.
Operator RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 30B9573 |
| Product Name | Operator Rohs Compliant Idec |
| Approvals | RoHS |