SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N
22MM PUSHBUTTON ILLUMINATED
PUSHBUTTON, MOM, RED, EXT, 24V DIREC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 84C4722 | HW1L-M2F20QD-R-24V | HW1L-M2F20QD-R-24V |
| Product Name | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | Switches - Pushbutton Switches | IDEC Pushbutton Illuminated |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST); DPST-NO | |
| Features | RoHS | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton |