IDEC Corporation Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec HW1K-3DP11

Description
KEY OPERATED SW, SPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O, SPST-NC; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, SPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O, SPST-NC; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec - 24AJ5070 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec
24AJ5070
Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec 24AJ5070
KEY OPERATED SW, SPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O, SPST-NC; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes

KEY OPERATED SW, SPST, 10A, 110VAC, 3POS; Switch Operation:Maintained; Contact Configuration:SPST-NO, SPST-NC; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5070
Product Name Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2383958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 3
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
H program - HWS - HWT Selector switch - HWT32-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details